onsemi 5kV 300mA DIP Signal Isolator and Optocoupler FOD4116

Description
1-CH Triac Optocoupler, 5kV Isolation, 300mA Output, DIP Product overview: FOD4116 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH Triac Optocoupler, 5kV Isolation, 300mA Output, DIP Product overview: FOD4116 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5kV 300mA DIP Signal Isolator and Optocoupler - 904-FOD4116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5kV 300mA DIP Signal Isolator and Optocoupler
904-FOD4116
5kV 300mA DIP Signal Isolator and Optocoupler 904-FOD4116
1-CH Triac Optocoupler, 5kV Isolation, 300mA Output, DIP Product overview: FOD4116 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4116 can be used for catalog matching and distributor lookup.

1-CH Triac Optocoupler, 5kV Isolation, 300mA Output, DIP Product overview: FOD4116 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - FOD4116-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FOD4116-ND
Triac, SCR Output Optoisolators FOD4116-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Triac Driver, Dip-6, Zero Cross; Optocoupler Case Style Onsemi - 88T3490 - Newark, An Avnet Company
Chicago, IL, United States
Triac Driver, Dip-6, Zero Cross; Optocoupler Case Style Onsemi
88T3490
Triac Driver, Dip-6, Zero Cross; Optocoupler Case Style Onsemi 88T3490
TRIAC DRIVER, DIP-6, ZERO CROSS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mA; No. of Channels:1RoHS Compliant: Yes

TRIAC DRIVER, DIP-6, ZERO CROSS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mA; No. of Channels:1RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
FOD4116
Triac & SCR Output Optocouplers FOD4116
Triac & SCR Output Optocouplers 600V Zero Crossing Triac Driver Output

Triac & SCR Output Optocouplers 600V Zero Crossing Triac Driver Output

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-FOD4116 FOD4116-ND 88T3490 FOD4116
Product Name 5kV 300mA DIP Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Triac Driver, Dip-6, Zero Cross; Optocoupler Case Style Onsemi Triac & SCR Output Optocouplers
Mounting Option Bulk Through Hole DIP
Isolation Voltage 5000 volts 5000 volts 5000 volts
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDC05I12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8231BD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details