1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
Logic Output Optocouplers 1.0A Output Gate Driver Optocoupler
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | FOD8314TR2CT-ND | FOD8314TR2 |
| Product Name | Isolators - Gate Drivers | Logic Output Optocouplers |
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 5000 volts |