onsemi Optoisolators - Transistor, Photovoltaic Output - FOD617D FOD617D

Description
Transistor Output Optocoupler, 5000V Isolation
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 5000V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FOD617D - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler, 5000V Isolation

Transistor Output Optocoupler, 5000V Isolation

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD617D - 1039366-FOD617D - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD617D
1039366-FOD617D
Optoisolators - Transistor, Photovoltaic Output - FOD617D 1039366-FOD617D
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039366-FOD617D Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.35V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 110°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 160% @ 10mA Maximum DC Current Transfer Ratio: 320% @ 10mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039366-FOD617D
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 160% @ 10mA
Maximum DC Current Transfer Ratio: 320% @ 10mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FOD617D-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD617D-ND
Transistor, Photovoltaic Output Optoisolators FOD617D-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD617D 1039366-FOD617D FOD617D-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD617D Transistor, Photovoltaic Output Optoisolators
Isolation Voltage 5000 volts 5000 volts 5000 volts
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option 4-DIP Through Hole
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8233BD-AS3RTR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details