The Optocoupler, Photodarlington Output, 5kV, SMD-4 (part number 63W3035) features a high current transfer ratio of a minimum of 1000%, making it suitable for applications requiring significant signal isolation. It is designed with a gallium arsenide infrared emitting diode driving a silicon photodarlington output, housed in a compact 4-pin surface mount package. The device is rated for an isolation voltage of 5,000 VAC for one minute, ensuring robust electrical insulation. It complies with safety standards including UL1577 and DIN EN/IEC 60747-5-5, making it appropriate for use in power supply regulators, digital logic inputs, and microprocessor inputs. The maximum working insulation voltage is 850 V peak, with a maximum allowable over-voltage of 6,000 V peak. The optocoupler is RoHS compliant, indicating it meets environmental regulations.
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039385-FOD852SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1.2V
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 1000% @ 1mA
Maximum DC Current Transfer Ratio: 15000% @ 1mA
Rise and Fall Time: 100μs, 20μs
Maximum Output Voltage: 300V
Channel Output Current: 150mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
OPTOCOUPLER, PHOTODARLINGTON O/P, 5KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:1000%; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, DARLINGTON, 5KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:1000%; Collector Emitter Voltage RoHS Compliant: Yes
OPTOCOUPLER, PHOTODARLINGTON O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:1000%; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers 4Pin DIP Photo Darl Optocoupler
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD852SDDKR-ND | 1039385-FOD852SD | 64K1070 | FOD852SD |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - FOD852SD | Optocoupler, Photodarlington O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC | DC; DC | ||
| Output | Photodarlington | Photodarlington; Darlington | ||
| Package Type | 4-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount; 4-SMD | Surface Mount DIP | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |