onsemi Optoisolators - Transistor, Photovoltaic Output - FODM121AV FODM121AV

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872168-FODM121AV Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: FODM121 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872168-FODM121AV Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: FODM121 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FODM121AV - 872168-FODM121AV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODM121AV
872168-FODM121AV
Optoisolators - Transistor, Photovoltaic Output - FODM121AV 872168-FODM121AV
Manufacturer: ON Semiconductor Win Source Part Number: 872168-FODM121AV Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: FODM121 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 872168-FODM121AV
Operating Temperature Range: -40°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: FODM121
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM121AV-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM121AV-ND
Transistor, Photovoltaic Output Optoisolators FODM121AV-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi - 78M0998 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi
78M0998
Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi 78M0998
OPTOCPLR, TRANSISTOR, 3.75KV, MINI-FLAT4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCPLR, TRANSISTOR, 3.75KV, MINI-FLAT4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM121AV
Transistor Output Optocouplers FODM121AV
Transistor Output Optocouplers Phototrans Ouput MFP Input

Transistor Output Optocouplers Phototrans Ouput MFP Input

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 872168-FODM121AV FODM121AV-ND 78M0998 FODM121AV
Product Name Optoisolators - Transistor, Photovoltaic Output - FODM121AV Transistor, Photovoltaic Output Optoisolators Optocplr, Transistor, 3.75Kv, Mini-Flat4; No. Of Channels Onsemi Transistor Output Optocouplers
Mounting Option Surface Mount; 4-SMD Surface Mount Mini-Flat
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3860MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Isolators - Gate Drivers - 863-SI82308B-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0200 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details