onsemi Isolators - Gate Drivers FOD8480R2V

Description
OPTOISO 5KV 1CH GATE DVR 6SOIC
Request a Quote Datasheet
Description
OPTOISO 5KV 1CH GATE DVR 6SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 488-FOD8480R2VCT-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
488-FOD8480R2VCT-ND
Isolators - Gate Drivers 488-FOD8480R2VCT-ND
OPTOISO 5KV 1CH GATE DVR 6SOIC

OPTOISO 5KV 1CH GATE DVR 6SOIC

Buy Now Datasheet
Optocoupler, 1Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi - 91AH7535 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 1Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi
91AH7535
Optocoupler, 1Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi 91AH7535
OPTOCOUPLER, 1MBPS, 5KV, SSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:1Mbps; Optocoupler Case Style:SSOP; No. of Pins:6Pins; Product Range:FOD848x Series RoHS Compliant: Yes

OPTOCOUPLER, 1MBPS, 5KV, SSOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:1Mbps; Optocoupler Case Style:SSOP; No. of Pins:6Pins; Product Range:FOD848x Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 488-FOD8480R2VCT-ND 91AH7535
Product Name Isolators - Gate Drivers Optocoupler, 1Mbps, 5Kv, Ssop-6; No. Of Channels Onsemi
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount SSOP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED020I12BTXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details