onsemi Optoisolators - Transistor, Photovoltaic Output - FOD8153S FOD8153S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872156-FOD8153S Operating Temperature Range: -30°C ~ 105°C Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD Package: Tube Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FOD815 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872156-FOD8153S Operating Temperature Range: -30°C ~ 105°C Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD Package: Tube Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FOD815 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FOD8153S - 872156-FOD8153S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD8153S
872156-FOD8153S
Optoisolators - Transistor, Photovoltaic Output - FOD8153S 872156-FOD8153S
Manufacturer: ON Semiconductor Win Source Part Number: 872156-FOD8153S Operating Temperature Range: -30°C ~ 105°C Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD Package: Tube Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FOD815 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 872156-FOD8153S
Operating Temperature Range: -30°C ~ 105°C
Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD
Package: Tube
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FOD815
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FOD8153S-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD8153S-ND
Transistor, Photovoltaic Output Optoisolators FOD8153S-ND
Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD

Optoisolator Darlington Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 872156-FOD8153S FOD8153S-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD8153S Transistor, Photovoltaic Output Optoisolators
Mounting Option Surface Mount; 4-SMD Surface Mount
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F)
Input DC
Output Photodarlington
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4257-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 2537296 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details