Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Manufacturer: ON Semiconductor
Win Source Part Number: 919221-FOD817C300W
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms Channel 4-DIP
Package: 4-DIP (0.400", 10.16mm)
Package: Tube
Mounting: Through Hole
Family Name: FOD817
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Transistor Output Optocoupler, 1, 5 kV, 200 %, 50 mA, DIP, 4 RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Output
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD817C300W-ND | 919221-FOD817C300W | 8088812P | 8088812 | 31Y1495 | FOD817C300W |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - FOD817C300W | Optocouplers | Optocouplers | Transistor Output Optocoupler, 1, 5 Kv, 200 %, 50 Ma, Dip, 4 Rohs Compliant Onsemi | Transistor Output Optocouplers |
| Input | DC | DC | DC | |||
| Output | Phototransistor | Phototransistor; Phototransistor | ||||
| Package Type | "4-DIP (0.400"", 10.16mm)" | |||||
| Mounting Option | Through Hole | 4-DIP | MDIP | Through hole | ||
| Isolation Voltage | 5000 volts |