DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| "General Purpose Digital Isolator 2500Vrms 1 Channel 10Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 150Mbps 25kV/µs (Typ) CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 150Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 1Mbps 25kV/µs (Typ) CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 1 Channel 1Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 10Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 150Mbps 20kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 150Mbps 25kV/µs (Typ) CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 150Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 1Mbps 20kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 1Mbps 25kV/µs (Typ) CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 2 Channel 1Mbps 25kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 3 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 3 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 3 Channel 1Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 3 Channel 1Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 8 Channel 250kbps 200kV/µs CMTI 20-SSOP (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 2500Vrms 8 Channel 2Mbps CMTI 20-SSOP (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 1 Channel 150Mbps 20kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 1 Channel 1Mbps 20kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 2 Channel 150Mbps 20kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 2 Channel 1Mbps 20kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "I²C Digital Isolator 1000Vrms 2 Channel 25kV/µs (Typ) CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "I²C Digital Isolator 1000Vrms 4 Channel 25kV/µs (Typ) CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "I²C Digital Isolator 2500Vrms 2 Channel 25kV/µs (Typ) CMTI 8-SOIC (0.154"", 3.90mm Width)" | |
| "I²C Digital Isolator 2500Vrms 4 Channel 25kV/µs (Typ) CMTI 16-SOIC (0.154"", 3.90mm Width)" | |
| "SPI Digital Isolator 2500Vrms 8 Channel 250kbps 200kV/µs CMTI 20-SSOP (0.154"", 3.90mm Width)" | |
| 3.75 KV 2-CHANNEL ISOLATED SELVC | |
| 3.75 KV 2-CHANNEL ISOLATED VALUE | |
| 6 KV 2-CHANNEL ISOLATED SELVCD G | |
| 6 KV 2-CHANNEL ISOLATED VALUE GA | |
| DGTL ISO 1.5KV 4CH SPI 32-VFDFN | |
| DGTL ISOLTR 2.5KV 2CH GP 8-SOIC | |
| DGTL ISOLTR 2.5KV 3CH GP 16-SOIC |
| << Prev | Next >> |