onsemi 800V Signal Isolator and Optocoupler FODM3083R2

Description
Triac & SCR Output Optocouplers 800V ZERO CROS TRIAC Product overview: FODM3083R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3083R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac & SCR Output Optocouplers 800V ZERO CROS TRIAC Product overview: FODM3083R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3083R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V Signal Isolator and Optocoupler
904-FODM3083R2
800V Signal Isolator and Optocoupler 904-FODM3083R2
Triac & SCR Output Optocouplers 800V ZERO CROS TRIAC Product overview: FODM3083R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3083R2 can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 800V ZERO CROS TRIAC Product overview: FODM3083R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3083R2 can be used for catalog matching and distributor lookup.

Supplier's Site
Triac, SCR Output Optoisolators - FODM3083R2TR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3083R2TR-ND
Triac, SCR Output Optoisolators FODM3083R2TR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - FODM3083R2CT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3083R2CT-ND
Triac, SCR Output Optoisolators FODM3083R2CT-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - FODM3083R2DKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3083R2DKR-ND
Triac, SCR Output Optoisolators FODM3083R2DKR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
FODM3083R2
Triac & SCR Output Optocouplers FODM3083R2
Triac & SCR Output Optocouplers 800V ZERO CROS TRIAC

Triac & SCR Output Optocouplers 800V ZERO CROS TRIAC

Buy Now Datasheet
Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi - 52M3260 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi
52M3260
Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi 52M3260
OPTOCOUPLER, TRIAC, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:FODM308X Series RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:FODM308X Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-FODM3083R2 FODM3083R2TR-ND FODM3083R2 52M3260
Product Name 800V Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi
Output PhotoTriac Triac
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 3728818 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Radiation-Tolerant, Phototransistor Surface-Mount Optocoupler - OLC049 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 4-Lead Non Hermetic LCC
Isolation Voltage 1000 volts
View Details