onsemi Optoisolators - Triac, SCR Output - FODM3023R1_NF098 FODM3023R1_NF098

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039432-FODM3023R1_N F098 Packaging: Reel - TR Approvals: cUR, UR Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.2V Voltage - Off State: 400V Current - On State (It (RMS)) (Max): 70mA Number of Channels: 1 Isolation Voltage: 3750Vrms Current - Hold (Ih): 300μA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 10V/μs (Typ) Current - LED Trigger (Ift) (Max): 5mA Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 4-Mini-Flat Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039432-FODM3023R1_N F098 Packaging: Reel - TR Approvals: cUR, UR Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.2V Voltage - Off State: 400V Current - On State (It (RMS)) (Max): 70mA Number of Channels: 1 Isolation Voltage: 3750Vrms Current - Hold (Ih): 300μA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 10V/μs (Typ) Current - LED Trigger (Ift) (Max): 5mA Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 4-Mini-Flat Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - FODM3023R1_NF098 - 1039432-FODM3023R1_NF098 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - FODM3023R1_NF098
1039432-FODM3023R1_NF098
Optoisolators - Triac, SCR Output - FODM3023R1_NF098 1039432-FODM3023R1_NF098
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039432-FODM3023R1_N F098 Packaging: Reel - TR Approvals: cUR, UR Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.2V Voltage - Off State: 400V Current - On State (It (RMS)) (Max): 70mA Number of Channels: 1 Isolation Voltage: 3750Vrms Current - Hold (Ih): 300μA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 10V/μs (Typ) Current - LED Trigger (Ift) (Max): 5mA Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 4-Mini-Flat Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039432-FODM3023R1_NF098
Packaging: Reel - TR
Approvals: cUR, UR
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.2V
Voltage - Off State: 400V
Current - On State (It (RMS)) (Max): 70mA
Number of Channels: 1
Isolation Voltage: 3750Vrms
Current - Hold (Ih): 300μA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 10V/μs (Typ)
Current - LED Trigger (Ift) (Max): 5mA
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-Mini-Flat
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
904-FODM3023R1_NF098
3.75KV Signal Isolator and Optocoupler 904-FODM3023R1_NF098
OPTOISOLATOR 3.75KV TRIAC 4SMD Product overview: FODM3023R1_NF098 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3023R1_NF098 can be used for catalog matching and distributor lookup.

OPTOISOLATOR 3.75KV TRIAC 4SMD Product overview: FODM3023R1_NF098 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3023R1_NF098 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - FODM3023R1_NF098-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3023R1_NF098-ND
Triac, SCR Output Optoisolators FODM3023R1_NF098-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1039432-FODM3023R1_NF098 904-FODM3023R1_NF098 FODM3023R1_NF098-ND
Product Name Optoisolators - Triac, SCR Output - FODM3023R1_NF098 3.75KV Signal Isolator and Optocoupler Triac, SCR Output Optoisolators
Output Triac Triac Triac
Mounting Option Surface Mount; 4-Mini-Flat Tape & Reel (TR) Surface Mount
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8233BC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3890MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details