onsemi Transistor, Photovoltaic Output Optoisolators FODM2705R2

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM2705R2TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM2705R2TR-ND
Transistor, Photovoltaic Output Optoisolators FODM2705R2TR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM2705R2CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM2705R2CT-ND
Transistor, Photovoltaic Output Optoisolators FODM2705R2CT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM2705R2DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM2705R2DKR-ND
Transistor, Photovoltaic Output Optoisolators FODM2705R2DKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocouplers - 8088865P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8088865P
Optocouplers 8088865P
IC, Fairchild, FODM2705R2

IC, Fairchild, FODM2705R2

Supplier's Site
Optocouplers - 8088865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8088865
Optocouplers 8088865
IC, Fairchild, FODM2705R2

IC, Fairchild, FODM2705R2

Supplier's Site
Optocouplers - 1462161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1462161
Optocouplers 1462161
IC, Fairchild, FODM2705R2

IC, Fairchild, FODM2705R2

Supplier's Site
Transistor Output Optocoupler, Full Pitch, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant Onsemi - 31Y1483 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Full Pitch, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant Onsemi
31Y1483
Transistor Output Optocoupler, Full Pitch, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant Onsemi 31Y1483
Transistor Output Optocoupler, Full Pitch, 1, 3.75 kV, 50 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, Full Pitch, 1, 3.75 kV, 50 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4, Full Reel; No. Of Channels Onsemi - 52M3229 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4, Full Reel; No. Of Channels Onsemi
52M3229
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4, Full Reel; No. Of Channels Onsemi 52M3229
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM2705R2
Transistor Output Optocouplers FODM2705R2
Transistor Output Optocouplers AC In Photo Xsistor Output Optocoupler

Transistor Output Optocouplers AC In Photo Xsistor Output Optocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FODM2705R2TR-ND 8088865P 8088865 31Y1483 52M3229 FODM2705R2
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocoupler, Full Pitch, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant Onsemi Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4, Full Reel; No. Of Channels Onsemi Transistor Output Optocouplers
Input AC; DC AC AC
Output Phototransistor Phototransistor; Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount MFP Surface mount SOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2537272 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details