onsemi Triac, SCR Output Optoisolators FODM3012R2

Description
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - FODM3012R2-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3012R2-ND
Triac, SCR Output Optoisolators FODM3012R2-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
904-FODM3012R2
Signal Isolator and Optocoupler 904-FODM3012R2
Triac Output Optocoupler Product overview: FODM3012R2 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3012R2 can be used for catalog matching and distributor lookup.

Triac Output Optocoupler Product overview: FODM3012R2 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3012R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Triac, SCR Output - FODM3012R2 - 872185-FODM3012R2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - FODM3012R2
872185-FODM3012R2
Optoisolators - Triac, SCR Output - FODM3012R2 872185-FODM3012R2
Manufacturer: ON Semiconductor Win Source Part Number: 872185-FODM3012R2 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FODM30 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FODM3012R2-NDR, FODM3012R2FS, FODM3012R2FS-ND, FODM3012R2_NL, FODM3012R2_NL-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 872185-FODM3012R2
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FODM30
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FODM3012R2-NDR, FODM3012R2FS, FODM3012R2FS-ND, FODM3012R2_NL, FODM3012R2_NL-ND

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Optocouplers Optocouplers Optocouplers
Product Number FODM3012R2-ND 904-FODM3012R2 872185-FODM3012R2
Product Name Triac, SCR Output Optoisolators Signal Isolator and Optocoupler Optoisolators - Triac, SCR Output - FODM3012R2
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDC20H12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Signal Isolator and Optocoupler - 901-SI8050AA-B-IU - ERSAELECTRONICS PTE. LTD.
Specs
Input Schmitt Trigger
Output CMOS
Mounting Option Tube
View Details
2 suppliers