onsemi Isolators - Gate Drivers - FOD8316R2V FOD8316R2V

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175017-FOD8316R2V Packaging: Reel Mounting Style: SMD Approvals: IEC/EN/DIN, UL Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 4243Vrms Current - Peak Output: 3A Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 34ns, 34ns Voltage - Output Supply: 15V ~ 30V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175017-FOD8316R2V Packaging: Reel Mounting Style: SMD Approvals: IEC/EN/DIN, UL Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 4243Vrms Current - Peak Output: 3A Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 34ns, 34ns Voltage - Output Supply: 15V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8316R2V - 1175017-FOD8316R2V - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD8316R2V
1175017-FOD8316R2V
Isolators - Gate Drivers - FOD8316R2V 1175017-FOD8316R2V
Manufacturer: ON Semiconductor Win Source Part Number: 1175017-FOD8316R2V Packaging: Reel Mounting Style: SMD Approvals: IEC/EN/DIN, UL Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 4243Vrms Current - Peak Output: 3A Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 34ns, 34ns Voltage - Output Supply: 15V ~ 30V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175017-FOD8316R2V
Packaging: Reel
Mounting Style: SMD
Approvals: IEC/EN/DIN, UL
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Voltage - Isolation: 4243Vrms
Current - Peak Output: 3A
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 34ns, 34ns
Voltage - Output Supply: 15V ~ 30V

Buy Now
Isolators - Gate Drivers - FOD8316R2VTR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD8316R2VTR-ND
Isolators - Gate Drivers FOD8316R2VTR-ND
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO

3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO

Buy Now Datasheet
Isolators - Gate Drivers - FOD8316R2VDKR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD8316R2VDKR-ND
Isolators - Gate Drivers FOD8316R2VDKR-ND
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO

3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO

Buy Now Datasheet
Isolators - Gate Drivers - FOD8316R2VCT-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD8316R2VCT-ND
Isolators - Gate Drivers FOD8316R2VCT-ND
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO

3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1175017-FOD8316R2V FOD8316R2VTR-ND
Product Name Isolators - Gate Drivers - FOD8316R2V Isolators - Gate Drivers
Mounting Option Surface Mount Surface Mount
Isolation Voltage 4243 volts 4243 volts
Rise Time 0.0340 µs 0.0340 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3140MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details