Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes
Transistor Output Optocoupler, 1, 5 kV, 20 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:20%; Input Current:50mA RoHS Compliant: Yes
Transistor Output Optocouplers OPTO LIGHTING
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD814SDCT-ND | 63W3022 | 31Y1486 | 04M9318 | FOD814SD |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi | Transistor Output Optocoupler, 1, 5 Kv, 20 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Onsemi | Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | AC; DC | 50mA | |||
| Output | Phototransistor | ||||
| Package Type | 4-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface Mount DIP | Surface Mount DIP | ||
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |