onsemi Transistor, Photovoltaic Output Optoisolators FOD814

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FOD814-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD814-ND
Transistor, Photovoltaic Output Optoisolators FOD814-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
FOD814
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output FOD814
70V 5kV 50mA 100mV@1mA,20mA 1 1.2V AC,DC PDIP-4 Optocouplers - Phototransistor Output ROHS

70V 5kV 50mA 100mV@1mA,20mA 1 1.2V AC,DC PDIP-4 Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD814
Transistor Output Optocouplers FOD814
Transistor Output Optocouplers OPTO LIGHTING

Transistor Output Optocouplers OPTO LIGHTING

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi - 04M9308 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi
04M9308
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi 04M9308
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site
Transistor Output Optocoupler, 1, 5 Kv, 20 %, 50 Ma, Dip, 4 Rohs Compliant Onsemi - 31Y1485 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 5 Kv, 20 %, 50 Ma, Dip, 4 Rohs Compliant Onsemi
31Y1485
Transistor Output Optocoupler, 1, 5 Kv, 20 %, 50 Ma, Dip, 4 Rohs Compliant Onsemi 31Y1485
Transistor Output Optocoupler, 1, 5 kV, 20 %, 50 mA, DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 5 kV, 20 %, 50 mA, DIP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD814-ND FOD814 FOD814 04M9308 31Y1485
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi Transistor Output Optocoupler, 1, 5 Kv, 20 %, 50 Ma, Dip, 4 Rohs Compliant Onsemi
Input AC; DC AC; DC
Output Phototransistor Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5000 volts 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3124MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details