Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039350-FOD4208SV
Packaging: Tube/Rail
Approvals: cUL, FIMKO, UL, VDE
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.28V
Voltage - Off State: 800V
Current - On State (It (RMS)) (Max): 300mA
Number of Channels: 1
Isolation Voltage: 5000Vrms
Current - Hold (Ih): 500μA
Zero Crossing Circuit: No
Static dV/dt (Min): 10kV/μs
Current - LED Trigger (Ift) (Max): 2mA
Turn On Time: 60μs
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 1k pcs
Triac & SCR Output Optocouplers Random Phase Triac Snubberless Product overview: FOD4208SV from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4208SV can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers Random Phase Triac Snubberless
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD4208SV-ND | 1039350-FOD4208SV | 904-FOD4208SV | FOD4208SV |
| Product Name | Triac, SCR Output Optoisolators | Optoisolators - Triac, SCR Output - FOD4208SV | Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers |
| Output | Triac | Triac | PhotoTriac | |
| Package Type | 6-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount; 6-SMD | Bulk |