3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
OPTOCOUPLER, IGBT, 4.243KV, SOIC-16 ROHS COMPLIANT: YES
Logic Output Optocouplers 2.5A Out IGBT Drive Optocoupler
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD8316R2CT-ND | 54AH8728 | FOD8316R2 |
| Product Name | Isolators - Gate Drivers | Optocoupler, Igbt, 4.243Kv, Soic-16 Rohs Compliant Onsemi | Logic Output Optocouplers |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" | ||
| Mounting Option | Surface Mount | ||
| Isolation Voltage | 4243 volts |