onsemi Optocouplers FOD817C

Description
IC, Fairchild, FOD817C
Request a Quote Datasheet
Description
IC, Fairchild, FOD817C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 8088803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8088803
Optocouplers 8088803
IC, Fairchild, FOD817C

IC, Fairchild, FOD817C

Supplier's Site
Optocouplers - 8088803P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8088803P
Optocouplers 8088803P
IC, Fairchild, FOD817C

IC, Fairchild, FOD817C

Supplier's Site
Optocouplers - 1462039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1462039
Optocouplers 1462039
IC, Fairchild, FOD817C

IC, Fairchild, FOD817C

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - FOD817C-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD817C-ND
Transistor, Photovoltaic Output Optoisolators FOD817C-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD817C
Transistor Output Optocouplers FOD817C
Transistor Output Optocouplers Phototransistor Output

Transistor Output Optocouplers Phototransistor Output

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
FOD817C
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output FOD817C
70V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC DIP-4 Optocouplers - Phototransistor Output ROHS

70V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC DIP-4 Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi - 20J4859 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi
20J4859
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi 20J4859
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 5Kv, Dip-4; No. Of Channels Onsemi - 46AC0844 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Dip-4; No. Of Channels Onsemi
46AC0844
Optocoupler, Transistor, 5Kv, Dip-4; No. Of Channels Onsemi 46AC0844
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 8088803 8088803P FOD817C-ND FOD817C FOD817C 20J4859
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi
Input DC DC DC DC
Output Phototransistor; Phototransistor Phototransistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Through hole MDIP Through Hole DIP
Rise Time 18 µs 4 µs 4 µs
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 6850971 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 863-SI8233BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Digital Isolators - 448-2DIB1410FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details