onsemi Optoisolators - Triac, SCR Output - FODM3012R2V-NF098 FODM3012R2V-NF098

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872186-FODM3012R2V-N F098 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 3750Vrms Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: FODM3012 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FODM3012R2VNF098, FODM3012R2V_NF098TR- ND, FODM3012R2V-NF098CT, FODM3012R2V_NF098CT- ND, FODM3012R2V_NF098CT, FODM3012R2V_NF098DKR -ND, FODM3012R2V_NF098-ND , FODM3012R2V_NF098TR, FODM3012R2V-NF098DKR , FODM3012R2V-NF098TR, FODM3012R2V_NF098DKR , FODM3012R2V_NF098
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872186-FODM3012R2V-N F098 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 3750Vrms Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: FODM3012 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FODM3012R2VNF098, FODM3012R2V_NF098TR- ND, FODM3012R2V-NF098CT, FODM3012R2V_NF098CT- ND, FODM3012R2V_NF098CT, FODM3012R2V_NF098DKR -ND, FODM3012R2V_NF098-ND , FODM3012R2V_NF098TR, FODM3012R2V-NF098DKR , FODM3012R2V-NF098TR, FODM3012R2V_NF098DKR , FODM3012R2V_NF098
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - FODM3012R2V-NF098 - 872186-FODM3012R2V-NF098 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - FODM3012R2V-NF098
872186-FODM3012R2V-NF098
Optoisolators - Triac, SCR Output - FODM3012R2V-NF098 872186-FODM3012R2V-NF098
Manufacturer: ON Semiconductor Win Source Part Number: 872186-FODM3012R2V-N F098 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 3750Vrms Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: FODM3012 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FODM3012R2VNF098, FODM3012R2V_NF098TR- ND, FODM3012R2V-NF098CT, FODM3012R2V_NF098CT- ND, FODM3012R2V_NF098CT, FODM3012R2V_NF098DKR -ND, FODM3012R2V_NF098-ND , FODM3012R2V_NF098TR, FODM3012R2V-NF098DKR , FODM3012R2V-NF098TR, FODM3012R2V_NF098DKR , FODM3012R2V_NF098

Manufacturer: ON Semiconductor
Win Source Part Number: 872186-FODM3012R2V-NF098
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 3750Vrms Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: FODM3012
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FODM3012R2VNF098, FODM3012R2V_NF098TR-ND, FODM3012R2V-NF098CT, FODM3012R2V_NF098CT-ND, FODM3012R2V_NF098CT, FODM3012R2V_NF098DKR-ND, FODM3012R2V_NF098-ND, FODM3012R2V_NF098TR, FODM3012R2V-NF098DKR, FODM3012R2V-NF098TR, FODM3012R2V_NF098DKR, FODM3012R2V_NF098

Buy Now Datasheet
250V Signal Isolator and Optocoupler - 904-FODM3012R2V-NF098 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V Signal Isolator and Optocoupler
904-FODM3012R2V-NF098
250V Signal Isolator and Optocoupler 904-FODM3012R2V-NF098
Triac & SCR Output Optocouplers MFP, 250V Random Phase Triac Output Product overview: FODM3012R2V-NF098 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3012R2V-NF09 8 can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers MFP, 250V Random Phase Triac Output Product overview: FODM3012R2V-NF098 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3012R2V-NF098 can be used for catalog matching and distributor lookup.

Supplier's Site
Triac, SCR Output Optoisolators - FODM3012R2V-NF098TR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3012R2V-NF098TR-ND
Triac, SCR Output Optoisolators FODM3012R2V-NF098TR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - FODM3012R2V-NF098DKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3012R2V-NF098DKR-ND
Triac, SCR Output Optoisolators FODM3012R2V-NF098DKR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - FODM3012R2V-NF098CT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3012R2V-NF098CT-ND
Triac, SCR Output Optoisolators FODM3012R2V-NF098CT-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
FODM3012R2V-NF098
Triac & SCR Output Optocouplers FODM3012R2V-NF098
Triac & SCR Output Optocouplers MFP, 250V Random Phase Triac Output

Triac & SCR Output Optocouplers MFP, 250V Random Phase Triac Output

Buy Now Datasheet
Optocoupler, Triac, 3.75Kv, Miniflat-4 Rohs Compliant Onsemi - 54AH8724 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 3.75Kv, Miniflat-4 Rohs Compliant Onsemi
54AH8724
Optocoupler, Triac, 3.75Kv, Miniflat-4 Rohs Compliant Onsemi 54AH8724
OPTOCOUPLER, TRIAC, 3.75KV, MINIFLAT-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRIAC, 3.75KV, MINIFLAT-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 872186-FODM3012R2V-NF098 904-FODM3012R2V-NF098 FODM3012R2V-NF098TR-ND FODM3012R2V-NF098 54AH8724
Product Name Optoisolators - Triac, SCR Output - FODM3012R2V-NF098 250V Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Triac, 3.75Kv, Miniflat-4 Rohs Compliant Onsemi
Mounting Option Surface Mount; 4-SMD Reel Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234BB-AM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 1EDC30I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Solid State Relays - 8002767 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details