onsemi Isolators - Gate Drivers FOD8342V

Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
Request a Quote Datasheet
Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8342VOS-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD8342VOS-ND
Isolators - Gate Drivers FOD8342VOS-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP

Buy Now Datasheet
Optocouplers - 1858661P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1858661P
Optocouplers 1858661P
ON Semiconductor, FOD8342V

ON Semiconductor, FOD8342V

Supplier's Site
Optocouplers - 1858661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1858661
Optocouplers 1858661
ON Semiconductor, FOD8342V

ON Semiconductor, FOD8342V

Supplier's Site
Optocouplers - 1858006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1858006
Optocouplers 1858006
ON Semiconductor, FOD8342V

ON Semiconductor, FOD8342V

Supplier's Site
Optocoupler, Gate Drive, 5Kv, Sop-6; No. Of Channels Onsemi - 84AC6693 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv, Sop-6; No. Of Channels Onsemi
84AC6693
Optocoupler, Gate Drive, 5Kv, Sop-6; No. Of Channels Onsemi 84AC6693
OPTOCOUPLER, GATE DRIVE, 5KV, SOP-6; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:FOD8342 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 5KV, SOP-6; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:FOD8342 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD8342V
Logic Output Optocouplers FOD8342V
Logic Output Optocouplers SO6 2.5A GD

Logic Output Optocouplers SO6 2.5A GD

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD8342VOS-ND 1858661P 1858661 84AC6693 FOD8342V
Product Name Isolators - Gate Drivers Optocouplers Optocouplers Optocoupler, Gate Drive, 5Kv, Sop-6; No. Of Channels Onsemi Logic Output Optocouplers
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount SOP Surface mount SOP
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0380 µs 0.0380 µs
Fall Time 24 ns 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3142MU12FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details