onsemi Isolators - Gate Drivers FOD8321

Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
Request a Quote Datasheet
Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8321-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD8321-ND
Isolators - Gate Drivers FOD8321-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP

Buy Now Datasheet
Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi - 46W4362 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi
46W4362
Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi 46W4362
OPTOCOUPLER, GATE DRIVE O/P, 5KV, SOIC-5; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE O/P, 5KV, SOIC-5; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD8321
Logic Output Optocouplers FOD8321
Logic Output Optocouplers 2.5A Out Gate Drive Optcplr; Optoplanar

Logic Output Optocouplers 2.5A Out Gate Drive Optcplr; Optoplanar

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD8321-ND 46W4362 FOD8321
Product Name Isolators - Gate Drivers Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi Logic Output Optocouplers
Package Type "6-SOIC (0.346"", 8.80mm Width), 5 Leads"
Mounting Option Surface Mount SOIC
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0600 µs
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1025532 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - 863-SI8234AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 1EDI20H12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details