onsemi Transistor, Photovoltaic Output Optoisolators FODM121AR2V

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM121AR2VCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM121AR2VCT-ND
Transistor, Photovoltaic Output Optoisolators FODM121AR2VCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM121AR2VDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM121AR2VDKR-ND
Transistor, Photovoltaic Output Optoisolators FODM121AR2VDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM121AR2VTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM121AR2VTR-ND
Transistor, Photovoltaic Output Optoisolators FODM121AR2VTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocouplers - 1868316P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1868316P
Optocouplers 1868316P
onsemi FODM121AR2V Optocoupler

onsemi FODM121AR2V Optocoupler

Supplier's Site
Optocouplers - 1867262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1867262
Optocouplers 1867262
onsemi FODM121AR2V Optocoupler

onsemi FODM121AR2V Optocoupler

Supplier's Site
Optocouplers - 1868316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1868316
Optocouplers 1868316
onsemi FODM121AR2V Optocoupler

onsemi FODM121AR2V Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM121AR2V
Transistor Output Optocouplers FODM121AR2V
Transistor Output Optocouplers Phototrans Ouput MFP Input

Transistor Output Optocouplers Phototrans Ouput MFP Input

Buy Now Datasheet
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi - 63W3008 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi
63W3008
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi 63W3008
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi - 78M0997 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi
78M0997
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi 78M0997
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Product Range:FODM121 RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Product Range:FODM121 RoHS Compliant: Yes

Supplier's Site
Optocplr, Transistor, 3.75Kv, Miniflat-4 Rohs Compliant Onsemi - 25AK0592 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Transistor, 3.75Kv, Miniflat-4 Rohs Compliant Onsemi
25AK0592
Optocplr, Transistor, 3.75Kv, Miniflat-4 Rohs Compliant Onsemi 25AK0592
OPTOCPLR, TRANSISTOR, 3.75KV, MINIFLAT-4 ROHS COMPLIANT: YES

OPTOCPLR, TRANSISTOR, 3.75KV, MINIFLAT-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FODM121AR2VCT-ND 1868316P 1867262 FODM121AR2V 63W3008 78M0997 25AK0592
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi Optocplr, Transistor, 3.75Kv, Miniflat-4 Rohs Compliant Onsemi
Input DC
Output Phototransistor Phototransistor; Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount MFP Surface mount SOP Mini-Flat
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3142MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details