onsemi Transistor, Photovoltaic Output Optoisolators FOD819

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-PDIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FOD819OS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD819OS-ND
Transistor, Photovoltaic Output Optoisolators FOD819OS-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-PDIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-PDIP

Buy Now Datasheet
Optocouplers - 1784237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1784237
Optocouplers 1784237
4PB TR DIP

4PB TR DIP

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD819
Transistor Output Optocouplers FOD819
Transistor Output Optocouplers 4PB TR DIP

Transistor Output Optocouplers 4PB TR DIP

Buy Now Datasheet
Optocoupler, Transistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi - 62AC6894 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi
62AC6894
Optocoupler, Transistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi 62AC6894
OPTOCOUPLER, TRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:150V; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:150V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD819OS-ND 1784237 FOD819 62AC6894
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Transistor Output Optocouplers Optocoupler, Transistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi
Input AC; DC AC
Output Phototransistor Phototransistor; Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDF5215FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0075 µs
View Details
Isolators - Gate Drivers - 863-SI8231AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details