onsemi Transistor, Photovoltaic Output Optoisolators FOD817A

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FOD817A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD817A-ND
Transistor, Photovoltaic Output Optoisolators FOD817A-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocouplers - 7614439P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7614439P
Optocouplers 7614439P
Optocoupler Transistor PDIP4

Optocoupler Transistor PDIP4

Supplier's Site
Optocouplers - 7614439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7614439
Optocouplers 7614439
Optocoupler Transistor PDIP4

Optocoupler Transistor PDIP4

Supplier's Site
Optocouplers - 1698585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1698585
Optocouplers 1698585
Optocoupler Transistor PDIP4

Optocoupler Transistor PDIP4

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD817A
Transistor Output Optocouplers FOD817A
Transistor Output Optocouplers Phototransistor Output

Transistor Output Optocouplers Phototransistor Output

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Dip-4; No. Of Channels Onsemi - 46AC0843 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Dip-4; No. Of Channels Onsemi
46AC0843
Optocoupler, Transistor, 5Kv, Dip-4; No. Of Channels Onsemi 46AC0843
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi - 60J0738 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi
60J0738
Optocoupler, Phototransistor O/p, 5Kv, Dip-4; No. Of Channels Onsemi 60J0738
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD817A-ND 7614439P 7614439 FOD817A 46AC0843
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers Optocoupler, Transistor, 5Kv, Dip-4; No. Of Channels Onsemi
Input DC DC DC
Output Phototransistor Phototransistor; Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP Through hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5033RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers