Win Source Part Number: 1372029-FODM3023-NF0
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Base Product Number: FODM30
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Approval Agency: cUR, UR
Voltage - Off State: 400 V
Current - On State (It (RMS)) (Max): 70 mA
Voltage - Isolation: 3750Vrms
Current - DC Forward (If) (Max): 60 mA
Current - Hold (Ih): 300µA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 10V/µs (Typ)
Current - LED Trigger (Ift) (Max): 5mA
Triac & SCR Output Optocouplers 400V Random Phase Triac Driver 5mA Product overview: FODM3023-NF098 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 400V, 5mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3023-NF098 can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Triac & SCR Output Optocouplers 400V Random Phase Triac Driver 5mA
OPTOCOUPLER, TRIAC, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:FODM302X Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1372029-FODM3023-NF098 | 904-FODM3023-NF098 | FODM3023-NF098-ND | FODM3023-NF098 | 48AC1139 |
| Product Name | Isolators - Optoisolators - Triac, SCR Output Optoisolators | 400V 5mA Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Triac & SCR Output Optocouplers | Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi |
| Output | Triac | PhotoTriac | Triac |