onsemi Transistor, Photovoltaic Output Optoisolators FODM121B

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM121B-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM121B-ND
Transistor, Photovoltaic Output Optoisolators FODM121B-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi - 78M0999 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi
78M0999
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi 78M0999
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FODM121B
Transistor Output Optocouplers FODM121B
Transistor Output Optocouplers Full pitch MFP PhotoTrans Ouput

Transistor Output Optocouplers Full pitch MFP PhotoTrans Ouput

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FODM121B-ND 78M0999 FODM121B
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount SOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3121MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details