onsemi Transistor, Photovoltaic Output Optoisolators FODM121BR2

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM121BR2CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM121BR2CT-ND
Transistor, Photovoltaic Output Optoisolators FODM121BR2CT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM121BR2TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM121BR2TR-ND
Transistor, Photovoltaic Output Optoisolators FODM121BR2TR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FODM121BR2DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM121BR2DKR-ND
Transistor, Photovoltaic Output Optoisolators FODM121BR2DKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi - 78M1002 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi
78M1002
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi 78M1002
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Product Range:-; Input Current:50mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Product Range:-; Input Current:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi - 63W3009 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi
63W3009
Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi 63W3009
OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS O/P, 3.75KV, MINIFLAT-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site
Optocplr, Transistor, 3.75Kv, Miniflat-4 Rohs Compliant Onsemi - 54AH8722 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Transistor, 3.75Kv, Miniflat-4 Rohs Compliant Onsemi
54AH8722
Optocplr, Transistor, 3.75Kv, Miniflat-4 Rohs Compliant Onsemi 54AH8722
OPTOCPLR, TRANSISTOR, 3.75KV, MINIFLAT-4 ROHS COMPLIANT: YES

OPTOCPLR, TRANSISTOR, 3.75KV, MINIFLAT-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FODM121BR2CT-ND 78M1002 63W3009 54AH8722
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi Optocoupler, Phototrans O/p, 3.75Kv, Miniflat-4; No. Of Channels Onsemi Optocplr, Transistor, 3.75Kv, Miniflat-4 Rohs Compliant Onsemi
Input DC 50mA
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Mini-Flat SOP
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDU20I12SVXUMA1TR-ND - DigiKey
Specs
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details