Phototransistor Optocoupler 80-160% SOP4
Phototransistor Optocoupler 80-160% SOP4
Manufacturer: ON Semiconductor
Win Source Part Number: 850462-FODM217A
Series: FODM217
Features: Optoisolator Output 1 Channel
Package: Tube
Family Name: FODM217
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
SOP-4-1.27mm Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers 4 PIN TRANSISTOR OUTPUT MFP
OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1464100 | 850462-FODM217A | FODM217A-ND | FODM217A | FODM217A | 18AC7317 |
| Product Name | Optocouplers | Optoisolators - Transistor, Photovoltaic Output - FODM217A | Transistor, Photovoltaic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers | Optocoupler, Phototrans, 3.75Kv, Sop-4; No. Of Channels Onsemi |
| Input | DC | DC | ||||
| Output | Phototransistor; Phototransistor | Phototransistor | ||||
| Approvals | RoHS Compliant | |||||
| Mounting Option | Surface mount | Surface Mount | SOP | |||
| Rise Time | 2 µs | 2 µs |