DigiKey Datasheets for Optocouplers

Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more

Page: 1 10 20 30 40 44 45 46 47 48 49 50
Product Name Notes
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-SMD
25 MBD OPTOCOUPLER - SINGLE CHAN
AUTOMOTIVE OPTOCOUPLER WITH PHOT
AUTOMOTIVE-QUALIFIED MOSFET DRIV
INDUSTRIAL MOSFET DRIVER WITH CT
ISOLATOR LP HIGH SPEED 16SSOP
Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 10kV/µs CMTI 8-SMD
Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 25kV/µs CMTI 8-SMD
Logic Output Optoisolator 2MHz Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-DIP
Logic Output Optoisolator 2MHz Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-SMD
OPTO 3.75KV 2CH OPN DRAIN 8SOIC
OPTOCOUPLER - PHOTOTRANSISTOR OU
OPTOISO 3.75KV 1CH PHVOLT 4-SOP
OPTOISO 3.75KV 1CH TRANS 4-SOP
OPTOISO 3.75KV 1CH TRANS 4-SSOP
OPTOISO 3.75KV OPEN DRAIN 8-SOIC
OPTOISO 3.75KV PUSH PULL 8-SOIC
OPTOISO 5.3KV 1CH GATE DVR 8DIP
OPTOISO 5.3KV 1CH GATE DVR
OPTOISO 5.3KV 1CH PHVOLT 8-SMD
OPTOISO 5.3KV TRANS W/BASE 8-DIP
OPTOISO 5KV 1CH TRANS 4LSOP
OPTOISO 5KV 2CH OPEN DRAIN 8-DIP
OPTOISO 5KV 2CH OPEN DRAIN 8-SMD
OPTOISOLATOR 5KV 1CH TRANS 4-SOP
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Optoisolator Darlington Output 4000Vrms 2 Channel 8-SOIC
Optoisolator Output Channel
Optoisolator Photovoltaic Output 4500Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 5000Vrms 1 Channel 4-LSOP (2.54mm)
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5300Vrms 1 Channel 4-DIP
Optoisolator Triac Output 5300Vrms 1 Channel 4-SMD
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
OPTOISOLTR 3.75KV TRIAC 1CH 4SOP
OPTOISOLTR 5.3KV OPEN COLL 8-DIP
OPTOISOLTR 5.3KV TRIAC 1CH 6-SMD
OPTOISOLTR 5KV OPEN COLL 6-SMD
OPTOISOLTR 5KV OPEN DRAIN 8-DIP
OPTOISOLTR 5KV OPEN DRAIN 8-SMD
SMD-6 IGBT MOSFET DRIVER 3A
SMD-6 IGBT MOSFET DRIVER 4A

<< Prev