onsemi Transistor, Photovoltaic Output Optoisolators FOD852

Description
Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FOD852-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD852-ND
Transistor, Photovoltaic Output Optoisolators FOD852-ND
Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP

Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocouplers - 8088837P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8088837P
Optocouplers 8088837P
IC, Fairchild, FOD852

IC, Fairchild, FOD852

Supplier's Site
Optocouplers - 8088837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8088837
Optocouplers 8088837
IC, Fairchild, FOD852

IC, Fairchild, FOD852

Supplier's Site
Optocouplers - 1662229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662229
Optocouplers 1662229
IC, Fairchild, FOD852

IC, Fairchild, FOD852

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD852
Transistor Output Optocouplers FOD852
Transistor Output Optocouplers OPTO LIGHTING

Transistor Output Optocouplers OPTO LIGHTING

Buy Now Datasheet
Optocoupler, Darlington O/p; No. Of Channels Onsemi - 94M7361 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington O/p; No. Of Channels Onsemi
94M7361
Optocoupler, Darlington O/p; No. Of Channels Onsemi 94M7361
OPTOCOUPLER, DARLINGTON O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:300V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:1000%; Collector Emitter Voltage V(br)ceo:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD852-ND 8088837P 8088837 FOD852 94M7361
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers Optocoupler, Darlington O/p; No. Of Channels Onsemi
Input DC DC DC
Output Photodarlington Photodarlington; Photodarlington
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole MDIP Through hole DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI30I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details