onsemi Optoisolators - Transistor, Photovoltaic Output - FOD817A3S FOD817A3S

Description
Transistor Output Optocoupler, 5000V Isolation
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 5000V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FOD817A3S - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler, 5000V Isolation

Transistor Output Optocoupler, 5000V Isolation

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD817A3S - 872160-FOD817A3S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD817A3S
872160-FOD817A3S
Optoisolators - Transistor, Photovoltaic Output - FOD817A3S 872160-FOD817A3S
Manufacturer: ON Semiconductor Win Source Part Number: 872160-FOD817A3S Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms Channel 4-SMD Package: 4-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: FOD817 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 872160-FOD817A3S
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: FOD817
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Optocouplers - 8088780P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8088780P
Optocouplers 8088780P
IC, Fairchild, FOD817A3S

IC, Fairchild, FOD817A3S

Supplier's Site
Optocouplers - 8088780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8088780
Optocouplers 8088780
IC, Fairchild, FOD817A3S

IC, Fairchild, FOD817A3S

Supplier's Site
Optocouplers - 1698773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1698773
Optocouplers 1698773
IC, Fairchild, FOD817A3S

IC, Fairchild, FOD817A3S

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - FOD817A3S-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD817A3S-ND
Transistor, Photovoltaic Output Optoisolators FOD817A3S-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD817A3S
Transistor Output Optocouplers FOD817A3S
Transistor Output Optocouplers Opto Phototransistor Output SM-DIP4

Transistor Output Optocouplers Opto Phototransistor Output SM-DIP4

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi - 60J0742 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi
60J0742
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi 60J0742
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number FOD817A3S 872160-FOD817A3S 8088780P 8088780 FOD817A3S-ND FOD817A3S 60J0742
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD817A3S Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi
Isolation Voltage 5000 volts 5000 volts 5000 volts
Mounting Option Surface Mount; 4-SMD MDIP Surface mount Surface Mount Surface Mount DIP
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Input DC DC DC
Approvals RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3461MC12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details