2-Ch 3.75kV SOIC Optocoupler, 15Mbps, Push-Pull Product overview: FOD8012R2 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8012R2 can be used for catalog matching and distributor lookup.
OPTOIS 3.75KV 2CH PSH PULL 8SOIC
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 2 Channel 20kV/µs CMTI 8-SOIC
OPTOIS 3.75KV 2CH PSH PULL 8SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 919218-FOD8012R2
Operating Temperature Range: -40°C ~ 110°C
Features: Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 2 Channel 20kV/µs CMTI 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: FOD8012
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD8012R2TR, FOD8012R2CT, FOD8012R2-ND, FOD8012R2DKR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-FOD8012R2 | FOD8012R2CT-ND | 919218-FOD8012R2 |
| Product Name | 3.75kV SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | Optoisolators - Logic Output - FOD8012R2 |
| Output | PUSH-PULL | Push-Pull, Totem Pole | |
| Mounting Option | Tape and Reel | Surface Mount | Surface Mount; 8-SOIC |
| Isolation Voltage | 3750 volts | 3750 volts | |
| Input | Logic |