onsemi Triac, SCR Output Optoisolators FODM3053R2V-NF098

Description
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - FODM3053R2V-NF098DKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3053R2V-NF098DKR-ND
Triac, SCR Output Optoisolators FODM3053R2V-NF098DKR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - FODM3053R2V-NF098CT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3053R2V-NF098CT-ND
Triac, SCR Output Optoisolators FODM3053R2V-NF098CT-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - FODM3053R2V-NF098TR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3053R2V-NF098TR-ND
Triac, SCR Output Optoisolators FODM3053R2V-NF098TR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi - 48AC1145 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi
48AC1145
Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi 48AC1145
OPTOCOUPLER, TRIAC, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:FODM305X Series RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:FODM305X Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
FODM3053R2V-NF098
Triac & SCR Output Optocouplers FODM3053R2V-NF098
Triac & SCR Output Optocouplers 600V RANDOM PHASE TRIAC OUTPUT

Triac & SCR Output Optocouplers 600V RANDOM PHASE TRIAC OUTPUT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FODM3053R2V-NF098DKR-ND 48AC1145 FODM3053R2V-NF098
Product Name Triac, SCR Output Optoisolators Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC60H12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details