onsemi Optocouplers FOD817C3S

Description
IC, Fairchild, FOD817C3S
Request a Quote Datasheet
Description
IC, Fairchild, FOD817C3S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 8088815P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8088815P
Optocouplers 8088815P
IC, Fairchild, FOD817C3S

IC, Fairchild, FOD817C3S

Supplier's Site
Optocouplers - 8088815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8088815
Optocouplers 8088815
IC, Fairchild, FOD817C3S

IC, Fairchild, FOD817C3S

Supplier's Site
Optocouplers - 1662191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662191
Optocouplers 1662191
IC, Fairchild, FOD817C3S

IC, Fairchild, FOD817C3S

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 488-FOD817C3S-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-FOD817C3S-ND
Transistor, Photovoltaic Output Optoisolators 488-FOD817C3S-ND
Optoisolator Output Channel

Optoisolator Output Channel

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD817C3S
Transistor Output Optocouplers FOD817C3S
Transistor Output Optocouplers Phototransistor Output

Transistor Output Optocouplers Phototransistor Output

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi - 60J0757 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi
60J0757
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi 60J0757
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:200%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:200%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 8088815P 8088815 488-FOD817C3S-ND FOD817C3S 60J0757
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi
Input DC DC DC
Approvals RoHS Compliant RoHS Compliant
Mounting Option MDIP Surface mount Surface Mount Surface Mount DIP
Output Phototransistor; Phototransistor Phototransistor
Rise Time 18 µs 4 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8232BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3320MC12NXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details