3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
High Speed Optocouplers 3.0AHighSpeedGateDrv
OPTOCOUPLER, GATE DRIVER, 5KV, SOP-6; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:FOD8342 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD8342TR2VOSTR-ND | 902-FOD8342TR2V | 22AC8252 |
| Product Name | Isolators - Gate Drivers | Signal Isolator and Optocoupler | Optocoupler, Gate Driver, 5Kv, Sop-6; No. Of Channels Onsemi |
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | ||
| Mounting Option | Surface Mount | Reel | SOP |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |
| Rise Time | 0.0380 µs |