Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Triac & SCR Output Optocouplers 800V Zero Crossing Product overview: FODM3083 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3083 can be used for catalog matching and distributor lookup.
Zero-Cross Triac Driver Optocoupler MFP4
Zero-Cross Triac Driver Optocoupler MFP4
Zero-Cross Triac Driver Optocoupler MFP4
Triac & SCR Output Optocouplers 800V Zero Crossing
OPTOCOUPLER, TRAIC, 3.75KV, SOP-4; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:FODM308X Series; SVHC:No SVHCRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FODM3083-ND | 904-FODM3083 | 8649240 | 8649240P | FODM3083 | 46AC0839 |
| Product Name | Triac, SCR Output Optoisolators | 800V Signal Isolator and Optocoupler | Optocouplers | Optocouplers | Triac & SCR Output Optocouplers | Optocoupler, Traic, 3.75Kv, Sop-4; Optocoupler Case Style Onsemi |
| Output | Triac | PhotoTriac | Triac driver | |||
| Package Type | 4-SMD, Gull Wing | |||||
| Mounting Option | Surface Mount | Tube | Surface mount | Mini-Flat | SOP |