onsemi Optocouplers FOD817BSD

Description
onsemi FOD817BSD Optocoupler
Request a Quote Datasheet
Description
onsemi FOD817BSD Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 9034213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9034213
Optocouplers 9034213
onsemi FOD817BSD Optocoupler

onsemi FOD817BSD Optocoupler

Supplier's Site
Optocouplers - 9034213P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9034213P
Optocouplers 9034213P
onsemi FOD817BSD Optocoupler

onsemi FOD817BSD Optocoupler

Supplier's Site
Optocouplers - 1662208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1662208
Optocouplers 1662208
onsemi FOD817BSD Optocoupler

onsemi FOD817BSD Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - FOD817BSDDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD817BSDDKR-ND
Transistor, Photovoltaic Output Optoisolators FOD817BSDDKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FOD817BSDCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD817BSDCT-ND
Transistor, Photovoltaic Output Optoisolators FOD817BSDCT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - FOD817BSDTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FOD817BSDTR-ND
Transistor, Photovoltaic Output Optoisolators FOD817BSDTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
FOD817BSD
Transistor Output Optocouplers FOD817BSD
Transistor Output Optocouplers Opto Phototransistor Output SM-DIP4

Transistor Output Optocouplers Opto Phototransistor Output SM-DIP4

Buy Now Datasheet
Transistor Output Optocoupler, 1, 5 Kv, 130 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Onsemi - 31Y1491 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 5 Kv, 130 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Onsemi
31Y1491
Transistor Output Optocoupler, 1, 5 Kv, 130 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Onsemi 31Y1491
Transistor Output Optocoupler, 1, 5 kV, 130 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 5 kV, 130 %, 50 mA, Surface Mount DIP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Onsemi - 60J0748 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Onsemi
60J0748
Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Onsemi 60J0748
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi - 63W3025 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi
63W3025
Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi 63W3025
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 9034213 9034213P 1662208 FOD817BSDDKR-ND FOD817BSD 31Y1491 60J0748
Product Name Optocouplers Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Transistor Output Optocoupler, 1, 5 Kv, 130 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant Onsemi Optocoupler, Phototransistor O/p, 5Kv, Smd-4, Full Reel; No. Of Channels Onsemi
Input AC DC DC DC
Output Phototransistor; Phototransistor Phototransistor; Transistor Phototransistor
Approvals RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Option Surface mount MDIP Surface mount Surface Mount Surface Mount DIP
Rise Time 4 µs 18 µs 4 µs
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 309860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 1ED020I12FA2XUMA2CT-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details