Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Manufacturer: ON Semiconductor
Win Source Part Number: 710197-FOD817AS
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 70V
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 80% at 5mA
Current Transfer Ratio (Maximum): 160% at 5mA
Vce Saturation (Maximum): 200mV
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.2V
Transistor Output Optocouplers Opto Phototransistor Output SM-DIP4
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD817AS-ND | 8088799P | 8088799 | 710197-FOD817AS | FOD817AS | 60J0739 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optoisolators - Transistor, Photovoltaic Output - FOD817AS | Transistor Output Optocouplers | Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi |
| Input | DC | DC | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Phototransistor | Phototransistor; Transistor | |||
| Package Type | 4-SMD, Gull Wing | |||||
| Mounting Option | Surface Mount | MDIP | Surface mount | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |