onsemi Logic Output Optoisolators FOD8160R2V

Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - FOD8160R2VDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD8160R2VDKR-ND
Logic Output Optoisolators FOD8160R2VDKR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP

Buy Now Datasheet
Logic Output Optoisolators - FOD8160R2VCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD8160R2VCT-ND
Logic Output Optoisolators FOD8160R2VCT-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP

Buy Now Datasheet
Logic Output Optoisolators - FOD8160R2VTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD8160R2VTR-ND
Logic Output Optoisolators FOD8160R2VTR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 5-SOP

Buy Now Datasheet
Singapore, Singapore
5V Signal Isolator and Optocoupler
902-FOD8160R2V
5V Signal Isolator and Optocoupler 902-FOD8160R2V
High Speed Optocouplers 3.3/5V 10 Mbit/sec Logic Gate Octocplr Product overview: FOD8160R2V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8160R2V can be used for catalog matching and distributor lookup.

High Speed Optocouplers 3.3/5V 10 Mbit/sec Logic Gate Octocplr Product overview: FOD8160R2V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FOD8160R2V can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD8160R2V
Logic Output Optocouplers FOD8160R2V
Logic Output Optocouplers 3.3/5V 10 Mbit/sec Logic Gate Octocplr

Logic Output Optocouplers 3.3/5V 10 Mbit/sec Logic Gate Octocplr

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD8160R2VDKR-ND 902-FOD8160R2V FOD8160R2V
Product Name Logic Output Optoisolators 5V Signal Isolator and Optocoupler Logic Output Optocouplers
Input DC
Output Open Collector, Schottky Clamped Open Collector
Package Type "6-SOIC (0.362"", 9.20mm Width), 5 Leads"
Mounting Option Surface Mount Reel
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3461MC12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details