The 1243464-FODM1008R2 is a single-channel optoisolator featuring a gallium arsenide (GaAs) infrared light-emitting diode optically coupled to a phototransistor, housed in a 4-pin stretched body SOP package. It offers a high isolation voltage of 5,000 VACRMS, making it suitable for applications requiring reliable electrical isolation. The device has a current transfer ratio ranging from 130% to 260% at an input current of 5 mA, with a maximum collector-emitter voltage of 70 V. It operates within an extended temperature range of -40°C to 110°C, ensuring functionality in various environmental conditions. The optoisolator is designed for use in DC-DC converters, ground loop isolation, and signal-to-noise isolation in communications and industrial applications. It complies with safety standards including UL1577 and DIN_EN/IEC60747,àí5,
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Win Source Part Number: 1243464-FODM1008R2
Category: Isolators>Optoisolat
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 5.7µs, 8.5µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 130% @ 5mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 260% @ 5mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SOP
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: FODM1008R2TR,FODM100
Base Product Number: FODM1008
OPTOCOUPLER, TRANSISTOR, 5KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:130%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Transistor Output Optocouplers PHOTOTRANSISTOR OUTPUT
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FODM1008R2CT-ND | 1243464-FODM1008R2 | 01AC8734 | FODM1008R2 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Isolators - Optoisolators - Transistor, Photovoltaic Output | Optocoupler, Transistor, 5Kv, Ssop-4; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | 4-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount; 4-SMD, Gull Wing | SSOP | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |