Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Triac & SCR Output Optocouplers Zero-Cross Triac Snubberless Product overview: FOD420TV from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD420TV can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers Zero-Cross Triac Snubberless
TRIAC DRIVER, DIP-6, RANDOM PHASE; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:20mA RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FOD420TV-ND | 904-FOD420TV | FOD420TV | 88T3506 |
| Product Name | Triac, SCR Output Optoisolators | Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | Triac Driver, Dip-6, Random Phase; Optocoupler Case Style Onsemi |
| Output | Triac | PhotoTriac | ||
| Package Type | "6-DIP (0.400"", 10.16mm)" | |||
| Mounting Option | Through Hole | Bulk | DIP |