Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Manufacturer: onsemi
Win Source Part Number: 1331780-FODM1007R2
Category: Isolators>Optoisolat
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 5.7µs, 8.5µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 80% @ 5mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 160% @ 5mA
Supplier Device Package: 4-SOP
Temperature Range - Operating: -40°C ~ 110°C
Case / Package: 4-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: FODM1007R2CT,2156-FO
Base Product Number: FODM1007
RoHS Status: ROHS3 Compliant
Transistor Output Optocouplers PHOTOTRANSISTOR OUTPUT
OPTOCOUPLER, TRANSISTOR, 5KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FODM1007R2TR-ND | 1331780-FODM1007R2 | FODM1007R2 | 01AC8732 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Isolators - Optoisolators - Transistor, Photovoltaic Output | Transistor Output Optocouplers | Optocoupler, Transistor, 5Kv, Ssop-4; No. Of Channels Onsemi |
| Input | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | 4-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount; 4-SMD, Gull Wing | SSOP | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |