onsemi Isolators - Gate Drivers FOD8321R2V

Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
Request a Quote Datasheet
Description
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8321R2VTR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD8321R2VTR-ND
Isolators - Gate Drivers FOD8321R2VTR-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP

Buy Now Datasheet
Isolators - Gate Drivers - FOD8321R2VCT-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD8321R2VCT-ND
Isolators - Gate Drivers FOD8321R2VCT-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP

Buy Now Datasheet
Isolators - Gate Drivers - FOD8321R2VDKR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
FOD8321R2VDKR-ND
Isolators - Gate Drivers FOD8321R2VDKR-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Output Optocouplers
FOD8321R2V
MOSFET Output Optocouplers FOD8321R2V
MOSFET Output Optocouplers Dual 2A High-Speed Low-Side Gate Driver

MOSFET Output Optocouplers Dual 2A High-Speed Low-Side Gate Driver

Buy Now Datasheet
Optocoupler, Gate Drive O/p, 5Kv, Soic-5, Full Reel; No. Of Channels Onsemi - 46W4364 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive O/p, 5Kv, Soic-5, Full Reel; No. Of Channels Onsemi
46W4364
Optocoupler, Gate Drive O/p, 5Kv, Soic-5, Full Reel; No. Of Channels Onsemi 46W4364
OPTOCOUPLER, GATE DRIVE O/P, 5KV, SOIC-5, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE O/P, 5KV, SOIC-5, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi - 63W3034 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi
63W3034
Optocoupler, Gate Drive O/p, 5Kv, Soic-5; No. Of Channels Onsemi 63W3034
OPTOCOUPLER, GATE DRIVE O/P, 5KV, SOIC-5; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE O/P, 5KV, SOIC-5; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number FOD8321R2VTR-ND FOD8321R2V 46W4364
Product Name Isolators - Gate Drivers MOSFET Output Optocouplers Optocoupler, Gate Drive O/p, 5Kv, Soic-5, Full Reel; No. Of Channels Onsemi
Package Type "6-SOIC (0.346"", 8.80mm Width), 5 Leads"
Mounting Option Surface Mount SOIC
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0600 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI2001ASXUMA2TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details