onsemi 600V Signal Isolator and Optocoupler FODM3063R2

Description
Triac & SCR Output Optocouplers 600V ZERO CROS TRIAC Product overview: FODM3063R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3063R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac & SCR Output Optocouplers 600V ZERO CROS TRIAC Product overview: FODM3063R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3063R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Signal Isolator and Optocoupler
904-FODM3063R2
600V Signal Isolator and Optocoupler 904-FODM3063R2
Triac & SCR Output Optocouplers 600V ZERO CROS TRIAC Product overview: FODM3063R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3063R2 can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 600V ZERO CROS TRIAC Product overview: FODM3063R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FODM3063R2 can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Triac, SCR Output - FODM3063R2 - 1039441-FODM3063R2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - FODM3063R2
1039441-FODM3063R2
Optoisolators - Triac, SCR Output - FODM3063R2 1039441-FODM3063R2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039441-FODM3063R2 Packaging: Reel - TR Approvals: cUL, UL Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.5V (Max) Voltage - Off State: 600V Current - On State (It (RMS)) (Max): 70mA Number of Channels: 1 Isolation Voltage: 3750Vrms Current - Hold (Ih): 300μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/μs Current - LED Trigger (Ift) (Max): 5mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 4-MFP Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039441-FODM3063R2
Packaging: Reel - TR
Approvals: cUL, UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.5V (Max)
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 70mA
Number of Channels: 1
Isolation Voltage: 3750Vrms
Current - Hold (Ih): 300μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 600V/μs
Current - LED Trigger (Ift) (Max): 5mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 4-MFP
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Triac, SCR Output Optoisolators - FODM3063R2DKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3063R2DKR-ND
Triac, SCR Output Optoisolators FODM3063R2DKR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - FODM3063R2CT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3063R2CT-ND
Triac, SCR Output Optoisolators FODM3063R2CT-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - FODM3063R2TR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
FODM3063R2TR-ND
Triac, SCR Output Optoisolators FODM3063R2TR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD

Buy Now Datasheet
Triac Output Optocoupler, Full Pitch, Zero Crossing, 3.75 Kv, 600 V, Sop, 4 Rohs Compliant Onsemi - 95W3199 - Newark, An Avnet Company
Chicago, IL, United States
Triac Output Optocoupler, Full Pitch, Zero Crossing, 3.75 Kv, 600 V, Sop, 4 Rohs Compliant Onsemi
95W3199
Triac Output Optocoupler, Full Pitch, Zero Crossing, 3.75 Kv, 600 V, Sop, 4 Rohs Compliant Onsemi 95W3199
Triac Output Optocoupler, Full Pitch, Zero Crossing, 3.75 kV, 600 V, SOP, 4 RoHS Compliant: Yes

Triac Output Optocoupler, Full Pitch, Zero Crossing, 3.75 kV, 600 V, SOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototraic O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi - 63W3019 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototraic O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi
63W3019
Optocoupler, Phototraic O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi 63W3019
OPTOCOUPLER, PHOTOTRAIC O/P, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRAIC O/P, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Optocoupler, Phototraic O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi - 52M3250 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototraic O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi
52M3250
Optocoupler, Phototraic O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi 52M3250
OPTOCOUPLER, PHOTOTRAIC O/P, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRAIC O/P, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
FODM3063R2
Triac & SCR Output Optocouplers FODM3063R2
Triac & SCR Output Optocouplers 600V ZERO CROS TRIAC

Triac & SCR Output Optocouplers 600V ZERO CROS TRIAC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-FODM3063R2 1039441-FODM3063R2 FODM3063R2DKR-ND 95W3199 63W3019 52M3250 FODM3063R2
Product Name 600V Signal Isolator and Optocoupler Optoisolators - Triac, SCR Output - FODM3063R2 Triac, SCR Output Optoisolators Triac Output Optocoupler, Full Pitch, Zero Crossing, 3.75 Kv, 600 V, Sop, 4 Rohs Compliant Onsemi Optocoupler, Phototraic O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi Optocoupler, Phototraic O/p, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi Triac & SCR Output Optocouplers
Output PhotoTriac Triac Triac
Mounting Option Reel Surface Mount; 4-MFP Surface Mount SOP Mini-Flat
Isolation Voltage 3750 volts 3750 volts 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8232AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 5337622 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details