Triac & SCR Output Optocouplers 800V RANDOM PHASE TRIAC Product overview: FOD4208 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-FOD4208 can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Triac & SCR Output Optocouplers 800V RANDOM PHASE TRIAC
TRIAC DRIVER, DIP-6, RANDOM PHASE; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:20mA RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8088742P | 8088742 | 904-FOD4208 | FOD4208-ND | FOD4208 | 88T3507 |
| Product Name | Optocouplers | Optocouplers | 800V Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Triac & SCR Output Optocouplers | Triac Driver, Dip-6, Random Phase; Optocoupler Case Style Onsemi |
| Input | DC | DC | 20mA | |||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | MDIP | Through hole | Bulk | Through Hole | DIP | |
| Output | Triac | PhotoTriac | Triac | |||
| Rise Time | 60 µs |