Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Triac & SCR Output Optocouplers 400V Random Phase Triac Driver 10mA
OPTOCOUPLER, TRIAC, 3.75KV, MINI-FLAT-4; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:FODM302X Series RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | FODM3022-NF098-ND | FODM3022-NF098 | 48AC1136 |
| Product Name | Triac, SCR Output Optoisolators | Triac & SCR Output Optocouplers | Optocoupler, Triac, 3.75Kv, Mini-Flat-4; Optocoupler Case Style Onsemi |
| Output | Triac |