onsemi Transistor, Photovoltaic Output Optoisolators FODM453R1

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - FODM453R1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
FODM453R1-ND
Transistor, Photovoltaic Output Optoisolators FODM453R1-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - FODM453R1 - 872193-FODM453R1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODM453R1
872193-FODM453R1
Optoisolators - Transistor, Photovoltaic Output - FODM453R1 872193-FODM453R1
Manufacturer: ON Semiconductor Win Source Part Number: 872193-FODM453R1 Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat Package: Reel - TR Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: FODM45 Categories: Isolators Case / Package: 5-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FODM453R1-NDR, FODM453R1FS, FODM453R1FS-ND, FODM453R1_NL, FODM453R1_NL-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 872193-FODM453R1
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 5-Mini-Flat
Package: Reel - TR
Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FODM45
Categories: Isolators
Case / Package: 5-Mini-Flat
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FODM453R1-NDR, FODM453R1FS, FODM453R1FS-ND, FODM453R1_NL, FODM453R1_NL-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number FODM453R1-ND 872193-FODM453R1
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - FODM453R1
Input DC
Output Phototransistor
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI20I12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details