The FOD814S is a 4-pin optoisolator featuring a gallium arsenide infrared emitting diode driving a silicon phototransistor output. It is designed for applications requiring electrical isolation, such as AC line monitoring, power supply regulation, and digital logic inputs. The device offers a current transfer ratio (CTR) ranging from 20% to 300%, with a guaranteed minimum collector-emitter breakdown voltage (BVCEO) of 70 V. It is rated for a maximum working insulation voltage of 850 V and can withstand input-to-output test voltages up to 1594 V peak. The FOD814S is compliant with safety standards including UL1577 and DIN EN/IEC60747-5-5, ensuring reliable performance in various environments. The operating temperature range is from -55°C to 105°C, making it suitable for a wide range of applications. The device is packaged in a 4-SMD configuration, facilitating surface mount installation.
Manufacturer: ON Semiconductor
Win Source Part Number: 872155-FOD814S
Operating Temperature Range: -55°C ~ 105°C
Features: Optoisolator Transistor Output 5000Vrms Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: FOD814
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:20%; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers OPTO LIGHTING
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8088770 | 8088770P | 872155-FOD814S | FOD814S-ND | 04M9317 | FOD814S |
| Product Name | Optocouplers | Optocouplers | Optoisolators - Transistor, Photovoltaic Output - FOD814S | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototransistor O/p, 5Kv, Smd-4; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | AC | AC | AC; DC | |||
| Output | Phototransistor; Phototransistor | Phototransistor | ||||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Surface mount | MDIP | Surface Mount; 4-SMD | Surface Mount | Surface Mount DIP | |
| Rise Time | 18 µs | 4 µs |