onsemi Optocouplers FOD8173

Description
ON Semiconductor, FOD8173
Request a Quote Datasheet
Description
ON Semiconductor, FOD8173
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1858602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1858602
Optocouplers 1858602
ON Semiconductor, FOD8173

ON Semiconductor, FOD8173

Supplier's Site
Optocouplers - 1858602P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1858602P
Optocouplers 1858602P
ON Semiconductor, FOD8173

ON Semiconductor, FOD8173

Supplier's Site
Optocouplers - 1858004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1858004
Optocouplers 1858004
ON Semiconductor, FOD8173

ON Semiconductor, FOD8173

Supplier's Site
Logic Output Optoisolators - FOD8173OS-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
FOD8173OS-ND
Logic Output Optoisolators FOD8173OS-ND
Logic Output Optoisolator 20Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Logic Output Optoisolator 20Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
FOD8173
Logic Output Optocouplers FOD8173
Logic Output Optocouplers SSO6 3.3V 10MB

Logic Output Optocouplers SSO6 3.3V 10MB

Buy Now Datasheet
Optocoupler, Digital, 5Kv, Sop-6; No. Of Channels Onsemi - 84AC6691 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 5Kv, Sop-6; No. Of Channels Onsemi
84AC6691
Optocoupler, Digital, 5Kv, Sop-6; No. Of Channels Onsemi 84AC6691
OPTOCOUPLER, DIGITAL, 5KV, SOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:6Pins; Product Range:FOD8173 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 5KV, SOP-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:20Mbps; Optocoupler Case Style:SOP; No. of Pins:6Pins; Product Range:FOD8173 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1858602 1858602P FOD8173OS-ND FOD8173 84AC6691
Product Name Optocouplers Optocouplers Logic Output Optoisolators Logic Output Optocouplers Optocoupler, Digital, 5Kv, Sop-6; No. Of Channels Onsemi
Output Cmos Push-Pull, Totem Pole
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount SOP Surface Mount SOP
Rise Time 0.0070 µs 0.0070 µs 0.0070 µs
Fall Time 7 ns 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3890MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - SI8235BA-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details